Capital Lighting, Inc. 23214-BS/AMZ Sconces-Pocket 691729

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Length 9.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104622 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Length 9.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104622 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23214-BS/AMZ Sconces-Pocket - 691729 - Capital Lighting, Inc.
Columbus, OH, USA
23214-BS/AMZ Sconces-Pocket
691729
23214-BS/AMZ Sconces-Pocket 691729
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Length 9.50 Extension: 3.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Sconce UPC: 641594104622 Category: Wall Sconce Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Length 9.50
Extension: 3.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Sconce
UPC: 641594104622
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691729
Product Name 23214-BS/AMZ Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details