Capital Lighting, Inc. 23219UJ-BS/ORO Mini Pendants-Cable 691721

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 12.00 Length 12.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594104813 Category: Italian Wire Glass Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 12.00 Length 12.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594104813 Category: Italian Wire Glass Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23219UJ-BS/ORO Mini Pendants-Cable - 691721 - Capital Lighting, Inc.
Columbus, OH, USA
23219UJ-BS/ORO Mini Pendants-Cable
691721
23219UJ-BS/ORO Mini Pendants-Cable 691721
PRODUCT DETAILS / SPECS Width/Dia: 5.10 Height: 12.00 Length 12.00 Bulb Type: GY6.35 Qty: 1 Wattage: 35 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594104813 Category: Italian Wire Glass Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 5.10
Height: 12.00
Length 12.00
Bulb
Type: GY6.35
Qty: 1
Wattage: 35
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594104813
Category: Italian Wire Glass
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691721
Product Name 23219UJ-BS/ORO Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details