Capital Lighting, Inc. 23080-BS/WHT Pendants-Bowl Style 691718

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594104530 Category: Cable Pendant Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594104530 Category: Cable Pendant Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23080-BS/WHT Pendants-Bowl Style - 691718 - Capital Lighting, Inc.
Columbus, OH, USA
23080-BS/WHT Pendants-Bowl Style
691718
23080-BS/WHT Pendants-Bowl Style 691718
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 35.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Pendant UPC: 641594104530 Category: Cable Pendant Glass: White Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 35.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Pendant
UPC: 641594104530
Category: Cable Pendant
Glass: White
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691718
Product Name 23080-BS/WHT Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details