Capital Lighting, Inc. 23076-BS/WHT Flush Mounts-Bowl Style 691711

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Flush Mount UPC: 641594104493 Category: Flush-Mount Glass: White Shipped Via: O/S Safety Rating: CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Flush Mount UPC: 641594104493 Category: Flush-Mount Glass: White Shipped Via: O/S Safety Rating: CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
23076-BS/WHT Flush Mounts-Bowl Style - 691711 - Capital Lighting, Inc.
Columbus, OH, USA
23076-BS/WHT Flush Mounts-Bowl Style
691711
23076-BS/WHT Flush Mounts-Bowl Style 691711
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Flush Mount UPC: 641594104493 Category: Flush-Mount Glass: White Shipped Via: O/S Safety Rating: CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Flush Mount
UPC: 641594104493
Category: Flush-Mount
Glass: White
Shipped Via: O/S
Safety Rating: CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691711
Product Name 23076-BS/WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details