Capital Lighting, Inc. 77-854 Exterior -Wall Mount 691696

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 045923778544 Category: Wall Lanterns
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 045923778544 Category: Wall Lanterns

Suppliers

Company
Product
Description
Supplier Links
77-854 Exterior -Wall Mount - 691696 - Capital Lighting, Inc.
Columbus, OH, USA
77-854 Exterior -Wall Mount
691696
77-854 Exterior -Wall Mount 691696
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 045923778544 Category: Wall Lanterns

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Lantern
UPC: 045923778544
Category: Wall Lanterns

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691696
Product Name 77-854 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details