Capital Lighting, Inc. 77-896 Exterior -Wall Mount 691676

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 045923778964 Category: Wall Lanterns
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 045923778964 Category: Wall Lanterns

Suppliers

Company
Product
Description
Supplier Links
77-896 Exterior -Wall Mount - 691676 - Capital Lighting, Inc.
Columbus, OH, USA
77-896 Exterior -Wall Mount
691676
77-896 Exterior -Wall Mount 691676
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 17.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Wall Lantern UPC: 045923778964 Category: Wall Lanterns

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 17.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Wall Lantern
UPC: 045923778964
Category: Wall Lanterns

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691676
Product Name 77-896 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details