Capital Lighting, Inc. 77-892 Exterior -Wall Mt./Flush 691674

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 4 Bulb Qty: 2 Wattage: 9 Finish: Black Product Name: Two Light Wall Fixture UPC: 045923778926 Category: Wall Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 4 Bulb Qty: 2 Wattage: 9 Finish: Black Product Name: Two Light Wall Fixture UPC: 045923778926 Category: Wall Fixture

Suppliers

Company
Product
Description
Supplier Links
77-892 Exterior -Wall Mt./Flush - 691674 - Capital Lighting, Inc.
Columbus, OH, USA
77-892 Exterior -Wall Mt./Flush
691674
77-892 Exterior -Wall Mt./Flush 691674
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Extension: 4 Bulb Qty: 2 Wattage: 9 Finish: Black Product Name: Two Light Wall Fixture UPC: 045923778926 Category: Wall Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Extension: 4
Bulb
Qty: 2
Wattage: 9
Finish: Black
Product Name: Two Light Wall Fixture
UPC: 045923778926
Category: Wall Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691674
Product Name 77-892 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details