Capital Lighting, Inc. 30033/10 Mid. Chandeliers-Other 691599

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 37.00 Extension: 16 Bulb Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 6 Product Name: One0 Light Chandelier UPC: 748119011356 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 37.00 Extension: 16 Bulb Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 6 Product Name: One0 Light Chandelier UPC: 748119011356 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
30033/10 Mid. Chandeliers-Other - 691599 - Capital Lighting, Inc.
Columbus, OH, USA
30033/10 Mid. Chandeliers-Other
691599
30033/10 Mid. Chandeliers-Other 691599
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 37.00 Extension: 16 Bulb Qty: 10 Wattage: 20 Finish: Polished Chrome Weight: 6 Product Name: One0 Light Chandelier UPC: 748119011356 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 37.00
Extension: 16
Bulb
Qty: 10
Wattage: 20
Finish: Polished Chrome
Weight: 6
Product Name: One0 Light Chandelier
UPC: 748119011356
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691599
Product Name 30033/10 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details