Capital Lighting, Inc. 30034/12 Pendants-Glass Down 691597

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Polished Chrome Weight: 18 Product Name: Two Light Pendant UPC: 748119011370 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Polished Chrome Weight: 18 Product Name: Two Light Pendant UPC: 748119011370 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
30034/12 Pendants-Glass Down - 691597 - Capital Lighting, Inc.
Columbus, OH, USA
30034/12 Pendants-Glass Down
691597
30034/12 Pendants-Glass Down 691597
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 47.00 Bulb Type: G9 Qty: 12 Wattage: 40 Finish: Polished Chrome Weight: 18 Product Name: Two Light Pendant UPC: 748119011370 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 47.00
Bulb
Type: G9
Qty: 12
Wattage: 40
Finish: Polished Chrome
Weight: 18
Product Name: Two Light Pendant
UPC: 748119011370
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691597
Product Name 30034/12 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details