Capital Lighting, Inc. 42037/2 Exterior -Ceiling Mount 691595

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazelnut Bronze Weight: 8 Product Name: Two Light Outdoor Flush Mount UPC: 748119020396 Category: Outdoor Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazelnut Bronze Weight: 8 Product Name: Two Light Outdoor Flush Mount UPC: 748119020396 Category: Outdoor Flushmount

Suppliers

Company
Product
Description
Supplier Links
42037/2 Exterior -Ceiling Mount - 691595 - Capital Lighting, Inc.
Columbus, OH, USA
42037/2 Exterior -Ceiling Mount
691595
42037/2 Exterior -Ceiling Mount 691595
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazelnut Bronze Weight: 8 Product Name: Two Light Outdoor Flush Mount UPC: 748119020396 Category: Outdoor Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Hazelnut Bronze
Weight: 8
Product Name: Two Light Outdoor Flush Mount
UPC: 748119020396
Category: Outdoor Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691595
Product Name 42037/2 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details