Capital Lighting, Inc. 30035/18 Pendants-Glass Down 691594

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 65.00 Bulb Type: G9 Qty: 18 Wattage: 40 Finish: Polished Chrome Weight: 33 Product Name: Eight Light Pendant UPC: 748119011394 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 65.00 Bulb Type: G9 Qty: 18 Wattage: 40 Finish: Polished Chrome Weight: 33 Product Name: Eight Light Pendant UPC: 748119011394 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
30035/18 Pendants-Glass Down - 691594 - Capital Lighting, Inc.
Columbus, OH, USA
30035/18 Pendants-Glass Down
691594
30035/18 Pendants-Glass Down 691594
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 65.00 Bulb Type: G9 Qty: 18 Wattage: 40 Finish: Polished Chrome Weight: 33 Product Name: Eight Light Pendant UPC: 748119011394 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 65.00
Bulb
Type: G9
Qty: 18
Wattage: 40
Finish: Polished Chrome
Weight: 33
Product Name: Eight Light Pendant
UPC: 748119011394
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691594
Product Name 30035/18 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details