Capital Lighting, Inc. 30042/15 Pendants-Glass Down 691593

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: G4 Qty: 15 Wattage: 10 Finish: Polished Chrome Weight: 15 Product Name: Five Light Pendant UPC: 748119015019 Category: Pendant Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: G4 Qty: 15 Wattage: 10 Finish: Polished Chrome Weight: 15 Product Name: Five Light Pendant UPC: 748119015019 Category: Pendant Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
30042/15 Pendants-Glass Down - 691593 - Capital Lighting, Inc.
Columbus, OH, USA
30042/15 Pendants-Glass Down
691593
30042/15 Pendants-Glass Down 691593
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.00 Bulb Type: G4 Qty: 15 Wattage: 10 Finish: Polished Chrome Weight: 15 Product Name: Five Light Pendant UPC: 748119015019 Category: Pendant Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.00
Bulb
Type: G4
Qty: 15
Wattage: 10
Finish: Polished Chrome
Weight: 15
Product Name: Five Light Pendant
UPC: 748119015019
Category: Pendant
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691593
Product Name 30042/15 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details