Capital Lighting, Inc. 42240/1 Exterior -Wall Mount 691578

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 4 Product Name: Four Compliant Led Wall Mount UPC: 748119013787 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 4 Product Name: Four Compliant Led Wall Mount UPC: 748119013787 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42240/1 Exterior -Wall Mount - 691578 - Capital Lighting, Inc.
Columbus, OH, USA
42240/1 Exterior -Wall Mount
691578
42240/1 Exterior -Wall Mount 691578
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 4 Product Name: Four Compliant Led Wall Mount UPC: 748119013787 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Extension: 7
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Hazelnut Bronze
Weight: 4
Product Name: Four Compliant Led Wall Mount
UPC: 748119013787
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691578
Product Name 42240/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details