Capital Lighting, Inc. 42095/1 Exterior -Wall Mt./Flush 691573

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Sunset Silver Weight: 4 Product Name: One Light Outdoor Wall Mount UPC: 748119020471 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Sunset Silver Weight: 4 Product Name: One Light Outdoor Wall Mount UPC: 748119020471 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42095/1 Exterior -Wall Mt./Flush - 691573 - Capital Lighting, Inc.
Columbus, OH, USA
42095/1 Exterior -Wall Mt./Flush
691573
42095/1 Exterior -Wall Mt./Flush 691573
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 17.00 Extension: 4 Bulb Qty: 1 Wattage: 60 Finish: Sunset Silver Weight: 4 Product Name: One Light Outdoor Wall Mount UPC: 748119020471 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 17.00
Extension: 4
Bulb
Qty: 1
Wattage: 60
Finish: Sunset Silver
Weight: 4
Product Name: One Light Outdoor Wall Mount
UPC: 748119020471
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691573
Product Name 42095/1 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details