Capital Lighting, Inc. 42261/1 Exterior -Wall Mount 691569

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 12 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Matte Black Weight: 5 Product Name: Four Compliant Led Wall Mount UPC: 748119014999 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 12 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Matte Black Weight: 5 Product Name: Four Compliant Led Wall Mount UPC: 748119014999 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42261/1 Exterior -Wall Mount - 691569 - Capital Lighting, Inc.
Columbus, OH, USA
42261/1 Exterior -Wall Mount
691569
42261/1 Exterior -Wall Mount 691569
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 12 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Matte Black Weight: 5 Product Name: Four Compliant Led Wall Mount UPC: 748119014999 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Extension: 12
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Matte Black
Weight: 5
Product Name: Four Compliant Led Wall Mount
UPC: 748119014999
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691569
Product Name 42261/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details