Capital Lighting, Inc. 551-3L-MD Island/Pool Table-3 Light Bar 691566

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119014876 Category: Pendant Glass: Maple Dusk
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119014876 Category: Pendant Glass: Maple Dusk

Suppliers

Company
Product
Description
Supplier Links
551-3L-MD Island/Pool Table-3 Light Bar - 691566 - Capital Lighting, Inc.
Columbus, OH, USA
551-3L-MD Island/Pool Table-3 Light Bar
691566
551-3L-MD Island/Pool Table-3 Light Bar 691566
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119014876 Category: Pendant Glass: Maple Dusk

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 748119014876
Category: Pendant
Glass: Maple Dusk

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691566
Product Name 551-3L-MD Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details