Capital Lighting, Inc. 551-3L-MA Island/Pool Table-3 Light Bar 691564

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119014869 Category: Pendant Glass: Maple Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119014869 Category: Pendant Glass: Maple Amber

Suppliers

Company
Product
Description
Supplier Links
551-3L-MA Island/Pool Table-3 Light Bar - 691564 - Capital Lighting, Inc.
Columbus, OH, USA
551-3L-MA Island/Pool Table-3 Light Bar
691564
551-3L-MA Island/Pool Table-3 Light Bar 691564
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119014869 Category: Pendant Glass: Maple Amber

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 748119014869
Category: Pendant
Glass: Maple Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691564
Product Name 551-3L-MA Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details