Capital Lighting, Inc. 551-6MA Island/Pool Table-4 Light + 691560

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119014883 Category: Pendant Glass: Maple Amber
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119014883 Category: Pendant Glass: Maple Amber

Suppliers

Company
Product
Description
Supplier Links
551-6MA Island/Pool Table-4 Light + - 691560 - Capital Lighting, Inc.
Columbus, OH, USA
551-6MA Island/Pool Table-4 Light +
691560
551-6MA Island/Pool Table-4 Light + 691560
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Extension: 17 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 21 Product Name: Six Light Pendant UPC: 748119014883 Category: Pendant Glass: Maple Amber

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Extension: 17
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 21
Product Name: Six Light Pendant
UPC: 748119014883
Category: Pendant
Glass: Maple Amber

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691560
Product Name 551-6MA Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details