Capital Lighting, Inc. 42250/1 Exterior -Wall Mount 691546

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Mini Outdoor Wall Mount UPC: 748119013893 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Mini Outdoor Wall Mount UPC: 748119013893 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
42250/1 Exterior -Wall Mount - 691546 - Capital Lighting, Inc.
Columbus, OH, USA
42250/1 Exterior -Wall Mount
691546
42250/1 Exterior -Wall Mount 691546
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Charcoal Weight: 6 Product Name: One Light Mini Outdoor Wall Mount UPC: 748119013893 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Charcoal
Weight: 6
Product Name: One Light Mini Outdoor Wall Mount
UPC: 748119013893
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691546
Product Name 42250/1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details