Capital Lighting, Inc. 42254/3 Exterior -Hanging 691542

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Charcoal Weight: 9 Product Name: Three Light Outdoor Pendant UPC: 748119013909 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Charcoal Weight: 9 Product Name: Three Light Outdoor Pendant UPC: 748119013909 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
42254/3 Exterior -Hanging - 691542 - Capital Lighting, Inc.
Columbus, OH, USA
42254/3 Exterior -Hanging
691542
42254/3 Exterior -Hanging 691542
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Weathered Charcoal Weight: 9 Product Name: Three Light Outdoor Pendant UPC: 748119013909 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Weathered Charcoal
Weight: 9
Product Name: Three Light Outdoor Pendant
UPC: 748119013909
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691542
Product Name 42254/3 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details