Capital Lighting, Inc. 50131-BS/FST Flush Mounts-Bowl Style 691498

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594104967 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594104967 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50131-BS/FST Flush Mounts-Bowl Style - 691498 - Capital Lighting, Inc.
Columbus, OH, USA
50131-BS/FST Flush Mounts-Bowl Style
691498
50131-BS/FST Flush Mounts-Bowl Style 691498
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Steel Product Name: Two Light Flush Mount UPC: 641594104967 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Steel
Product Name: Two Light Flush Mount
UPC: 641594104967
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691498
Product Name 50131-BS/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details