Capital Lighting, Inc. 31018-SC/FST Bathroom Fixtures-Two Lights 691494

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 5.50 Length 5.50 Extension: 4.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Chrome Product Name: Two Light Vanity/Wall UPC: 641594104899 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 5.50 Length 5.50 Extension: 4.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Chrome Product Name: Two Light Vanity/Wall UPC: 641594104899 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
31018-SC/FST Bathroom Fixtures-Two Lights - 691494 - Capital Lighting, Inc.
Columbus, OH, USA
31018-SC/FST Bathroom Fixtures-Two Lights
691494
31018-SC/FST Bathroom Fixtures-Two Lights 691494
PRODUCT DETAILS / SPECS Width/Dia: 29.75 Height: 5.50 Length 5.50 Extension: 4.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Satin Chrome Product Name: Two Light Vanity/Wall UPC: 641594104899 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.75
Height: 5.50
Length 5.50
Extension: 4.5
Bulb
Type: T5
Qty: 2
Wattage: 24
Finish: Satin Chrome
Product Name: Two Light Vanity/Wall
UPC: 641594104899
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691494
Product Name 31018-SC/FST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details