Capital Lighting, Inc. 50056-BS/OPL Flush Mounts-Bowl Style 691493

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594076097 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594076097 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50056-BS/OPL Flush Mounts-Bowl Style - 691493 - Capital Lighting, Inc.
Columbus, OH, USA
50056-BS/OPL Flush Mounts-Bowl Style
691493
50056-BS/OPL Flush Mounts-Bowl Style 691493
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 3.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594076097 Category: Flush-Mount Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.25
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594076097
Category: Flush-Mount
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691493
Product Name 50056-BS/OPL Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details