Capital Lighting, Inc. 77-805 Exterior -Wall Mount 691480

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923778056 Category: Wall Lanterns
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923778056 Category: Wall Lanterns

Suppliers

Company
Product
Description
Supplier Links
77-805 Exterior -Wall Mount - 691480 - Capital Lighting, Inc.
Columbus, OH, USA
77-805 Exterior -Wall Mount
691480
77-805 Exterior -Wall Mount 691480
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Product Name: One Light Wall Lantern UPC: 045923778056 Category: Wall Lanterns

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Product Name: One Light Wall Lantern
UPC: 045923778056
Category: Wall Lanterns

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691480
Product Name 77-805 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details