Capital Lighting, Inc. 77-701 Exterior -Spot Lights 691453

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Extension: 8 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Flood Light UPC: 045923777011 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Extension: 8 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Flood Light UPC: 045923777011 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
77-701 Exterior -Spot Lights - 691453 - Capital Lighting, Inc.
Columbus, OH, USA
77-701 Exterior -Spot Lights
691453
77-701 Exterior -Spot Lights 691453
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Extension: 8 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: Black Product Name: Two Light Flood Light UPC: 045923777011 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Extension: 8
Bulb
Type: Par 38
Qty: 2
Wattage: 150
Finish: Black
Product Name: Two Light Flood Light
UPC: 045923777011
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691453
Product Name 77-701 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details