Capital Lighting, Inc. 52149-ORB/AMB Sconces-Triple Glass 691447

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Length 5.50 Extension: 4.4 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Three Light Vanity/Wall UPC: 641594076288 Category: Wall Fixture Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Length 5.50 Extension: 4.4 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Three Light Vanity/Wall UPC: 641594076288 Category: Wall Fixture Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
52149-ORB/AMB Sconces-Triple Glass - 691447 - Capital Lighting, Inc.
Columbus, OH, USA
52149-ORB/AMB Sconces-Triple Glass
691447
52149-ORB/AMB Sconces-Triple Glass 691447
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 5.50 Length 5.50 Extension: 4.4 Bulb Type: G9 Qty: 3 Wattage: 40 Finish: Oil Rubbed Bronze Product Name: Three Light Vanity/Wall UPC: 641594076288 Category: Wall Fixture Glass: Amber Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 5.50
Length 5.50
Extension: 4.4
Bulb
Type: G9
Qty: 3
Wattage: 40
Finish: Oil Rubbed Bronze
Product Name: Three Light Vanity/Wall
UPC: 641594076288
Category: Wall Fixture
Glass: Amber
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691447
Product Name 52149-ORB/AMB Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details