Capital Lighting, Inc. 62256-BS/FST Bathroom Fixtures-Two Lights 691445

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Length 7.00 Extension: 3 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594104981 Category: Vanity & Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Length 7.00 Extension: 3 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594104981 Category: Vanity & Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62256-BS/FST Bathroom Fixtures-Two Lights - 691445 - Capital Lighting, Inc.
Columbus, OH, USA
62256-BS/FST Bathroom Fixtures-Two Lights
691445
62256-BS/FST Bathroom Fixtures-Two Lights 691445
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.00 Length 7.00 Extension: 3 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594104981 Category: Vanity & Wall Fixture Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.00
Length 7.00
Extension: 3
Bulb
Type: T3
Qty: 2
Wattage: 100
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594104981
Category: Vanity & Wall Fixture
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691445
Product Name 62256-BS/FST Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details