Capital Lighting, Inc. 62255-BS/FST Sconces-Single Glass 691442

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Length 7.00 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594104974 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Length 7.00 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594104974 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62255-BS/FST Sconces-Single Glass - 691442 - Capital Lighting, Inc.
Columbus, OH, USA
62255-BS/FST Sconces-Single Glass
691442
62255-BS/FST Sconces-Single Glass 691442
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Length 7.00 Extension: 3 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594104974 Category: Wall & Vanity Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Length 7.00
Extension: 3
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594104974
Category: Wall & Vanity
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691442
Product Name 62255-BS/FST Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details