Capital Lighting, Inc. 62099-BS/12C Bathroom Fixtures-Four Lights 691441

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594081145 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594081145 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62099-BS/12C Bathroom Fixtures-Four Lights - 691441 - Capital Lighting, Inc.
Columbus, OH, USA
62099-BS/12C Bathroom Fixtures-Four Lights
691441
62099-BS/12C Bathroom Fixtures-Four Lights 691441
PRODUCT DETAILS / SPECS Width/Dia: 43.50 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 4 Wattage: 100 Finish: Brushed Steel Product Name: Four Light Vanity/Wall UPC: 641594081145 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 43.50
Height: 5.00
Length 5.00
Extension: 6.25
Bulb
Type: T3
Qty: 4
Wattage: 100
Finish: Brushed Steel
Product Name: Four Light Vanity/Wall
UPC: 641594081145
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691441
Product Name 62099-BS/12C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details