Capital Lighting, Inc. 77-488 Exterior -Spot Lights 691420

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Extension: 8 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923774881 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Extension: 8 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923774881 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
77-488 Exterior -Spot Lights - 691420 - Capital Lighting, Inc.
Columbus, OH, USA
77-488 Exterior -Spot Lights
691420
77-488 Exterior -Spot Lights 691420
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Extension: 8 Bulb Type: Par 38 Qty: 2 Wattage: 150 Finish: White Product Name: Two Light Flood Light UPC: 045923774881 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Extension: 8
Bulb
Type: Par 38
Qty: 2
Wattage: 150
Finish: White
Product Name: Two Light Flood Light
UPC: 045923774881
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691420
Product Name 77-488 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details