Capital Lighting, Inc. 77-324 Landscape Ltg.-Path & Spread 691402

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 8.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Pathway Light UPC: 045923773242 Category: Pathway Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 8.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Pathway Light UPC: 045923773242 Category: Pathway Lights

Suppliers

Company
Product
Description
Supplier Links
77-324 Landscape Ltg.-Path & Spread - 691402 - Capital Lighting, Inc.
Columbus, OH, USA
77-324 Landscape Ltg.-Path & Spread
691402
77-324 Landscape Ltg.-Path & Spread 691402
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 8.62 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Green Product Name: One Light Pathway Light UPC: 045923773242 Category: Pathway Lights

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 8.62
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Green
Product Name: One Light Pathway Light
UPC: 045923773242
Category: Pathway Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691402
Product Name 77-324 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details