Capital Lighting, Inc. 77-323 Landscape Ltg.-Path & Spread 691400

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Green Product Name: One Light Pathway Light UPC: 045923773235 Category: Pathway Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Green Product Name: One Light Pathway Light UPC: 045923773235 Category: Pathway Lights

Suppliers

Company
Product
Description
Supplier Links
77-323 Landscape Ltg.-Path & Spread - 691400 - Capital Lighting, Inc.
Columbus, OH, USA
77-323 Landscape Ltg.-Path & Spread
691400
77-323 Landscape Ltg.-Path & Spread 691400
PRODUCT DETAILS / SPECS Width/Dia: 6.12 Height: 7.12 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Green Product Name: One Light Pathway Light UPC: 045923773235 Category: Pathway Lights

PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 7.12
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Green
Product Name: One Light Pathway Light
UPC: 045923773235
Category: Pathway Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691400
Product Name 77-323 Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details