Capital Lighting, Inc. MP-620-BL/BN Mini Pendants-Cable 691398

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174464 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174464 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-620-BL/BN Mini Pendants-Cable - 691398 - Capital Lighting, Inc.
Columbus, OH, USA
MP-620-BL/BN Mini Pendants-Cable
691398
MP-620-BL/BN Mini Pendants-Cable 691398
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 6.00 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174464 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 6.00
Bulb
Type: Halogen Bi-pin
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576174464
Category: Pendant
Glass: Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691398
Product Name MP-620-BL/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details