Capital Lighting, Inc. MP-962-BF/CH Mini Pendants-Cable 691395

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Type: Halogen Bi-Pin Qty: 1 Wattage: 50 Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179520 Category: Pendant Glass: Blue Flame Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Type: Halogen Bi-Pin Qty: 1 Wattage: 50 Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179520 Category: Pendant Glass: Blue Flame Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-962-BF/CH Mini Pendants-Cable - 691395 - Capital Lighting, Inc.
Columbus, OH, USA
MP-962-BF/CH Mini Pendants-Cable
691395
MP-962-BF/CH Mini Pendants-Cable 691395
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 6.00 Bulb Type: Halogen Bi-Pin Qty: 1 Wattage: 50 Finish: Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179520 Category: Pendant Glass: Blue Flame Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 6.00
Bulb
Type: Halogen Bi-Pin
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179520
Category: Pendant
Glass: Blue Flame
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691395
Product Name MP-962-BF/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details