Capital Lighting, Inc. MP-LED311-BN/BN Mini Pendants-Cable 691393

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Nickel Product Name: Pendant UPC: 790576169453 Category: Pendant Glass: Brushed Nickel Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Nickel Product Name: Pendant UPC: 790576169453 Category: Pendant Glass: Brushed Nickel Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED311-BN/BN Mini Pendants-Cable - 691393 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED311-BN/BN Mini Pendants-Cable
691393
MP-LED311-BN/BN Mini Pendants-Cable 691393
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Brushed Nickel Product Name: Pendant UPC: 790576169453 Category: Pendant Glass: Brushed Nickel Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 4.00
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Brushed Nickel
Product Name: Pendant
UPC: 790576169453
Category: Pendant
Glass: Brushed Nickel
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691393
Product Name MP-LED311-BN/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details