Capital Lighting, Inc. 10123/6 Mid. Chandeliers-Candle 691386

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Six Light Chandelier UPC: 748119011950 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Six Light Chandelier UPC: 748119011950 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
10123/6 Mid. Chandeliers-Candle - 691386 - Capital Lighting, Inc.
Columbus, OH, USA
10123/6 Mid. Chandeliers-Candle
691386
10123/6 Mid. Chandeliers-Candle 691386
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 31.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Six Light Chandelier UPC: 748119011950 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Weight: 11
Product Name: Six Light Chandelier
UPC: 748119011950
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691386
Product Name 10123/6 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details