Capital Lighting, Inc. 10128/3 Pendants-Drum Shade 691385

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119012025 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119012025 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10128/3 Pendants-Drum Shade - 691385 - Capital Lighting, Inc.
Columbus, OH, USA
10128/3 Pendants-Drum Shade
691385
10128/3 Pendants-Drum Shade 691385
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Three Light Pendant UPC: 748119012025 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 11
Product Name: Three Light Pendant
UPC: 748119012025
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691385
Product Name 10128/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details