Capital Lighting, Inc. 10122/2 Sconces-Double Candle 691384

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: Two Light Sconce UPC: 748119011981 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: Two Light Sconce UPC: 748119011981 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10122/2 Sconces-Double Candle - 691384 - Capital Lighting, Inc.
Columbus, OH, USA
10122/2 Sconces-Double Candle
691384
10122/2 Sconces-Double Candle 691384
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 12.00 Extension: 11 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: Two Light Sconce UPC: 748119011981 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 12.00
Extension: 11
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 3
Product Name: Two Light Sconce
UPC: 748119011981
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691384
Product Name 10122/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details