Capital Lighting, Inc. 10125/5 Pendants-Drum Shade 691381

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Pendant UPC: 748119012001 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Pendant UPC: 748119012001 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
10125/5 Pendants-Drum Shade - 691381 - Capital Lighting, Inc.
Columbus, OH, USA
10125/5 Pendants-Drum Shade
691381
10125/5 Pendants-Drum Shade 691381
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 7.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 20 Product Name: Five Light Pendant UPC: 748119012001 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 7.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 20
Product Name: Five Light Pendant
UPC: 748119012001
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691381
Product Name 10125/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details