Capital Lighting, Inc. 10126/2 Bathroom Fixtures-Two Lights 691380

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119012070 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119012070 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10126/2 Bathroom Fixtures-Two Lights - 691380 - Capital Lighting, Inc.
Columbus, OH, USA
10126/2 Bathroom Fixtures-Two Lights
691380
10126/2 Bathroom Fixtures-Two Lights 691380
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Nickel Weight: 3 Product Name: Two Light Vanity UPC: 748119012070 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Nickel
Weight: 3
Product Name: Two Light Vanity
UPC: 748119012070
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691380
Product Name 10126/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details