Capital Lighting, Inc. MP-559-DIC/BN Mini Pendants-Cable 691374

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 2.50 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182308 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 2.50 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182308 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-559-DIC/BN Mini Pendants-Cable - 691374 - Capital Lighting, Inc.
Columbus, OH, USA
MP-559-DIC/BN Mini Pendants-Cable
691374
MP-559-DIC/BN Mini Pendants-Cable 691374
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 2.50 Bulb Type: Halogen Bi-pin Qty: 1 Wattage: 50 Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576182308 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 2.50
Bulb
Type: Halogen Bi-pin
Qty: 1
Wattage: 50
Finish: Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576182308
Category: Pendant
Glass: Dichroic
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691374
Product Name MP-559-DIC/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details