Capital Lighting, Inc. 85-2212-07 Lamps-Floor Lamps 691363

Description
PRODUCT DETAILS / SPECS Height: 67.50 Bulb Qty: 1 Wattage: 150 Finish: Black Weight: 23.7 Product Name: One Light Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 67.50 Bulb Qty: 1 Wattage: 150 Finish: Black Weight: 23.7 Product Name: One Light Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
85-2212-07 Lamps-Floor Lamps - 691363 - Capital Lighting, Inc.
Columbus, OH, USA
85-2212-07 Lamps-Floor Lamps
691363
85-2212-07 Lamps-Floor Lamps 691363
PRODUCT DETAILS / SPECS Height: 67.50 Bulb Qty: 1 Wattage: 150 Finish: Black Weight: 23.7 Product Name: One Light Floor Lamp

PRODUCT DETAILS / SPECS
Height: 67.50
Bulb
Qty: 1
Wattage: 150
Finish: Black
Weight: 23.7
Product Name: One Light Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691363
Product Name 85-2212-07 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details