Capital Lighting, Inc. 10119/3 Semi-Flush Mts.-Candle 691358

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: Three Light Semi Flush UPC: 748119011820 Category: Semi Flush
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: Three Light Semi Flush UPC: 748119011820 Category: Semi Flush

Suppliers

Company
Product
Description
Supplier Links
10119/3 Semi-Flush Mts.-Candle - 691358 - Capital Lighting, Inc.
Columbus, OH, USA
10119/3 Semi-Flush Mts.-Candle
691358
10119/3 Semi-Flush Mts.-Candle 691358
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: Three Light Semi Flush UPC: 748119011820 Category: Semi Flush

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 3
Product Name: Three Light Semi Flush
UPC: 748119011820
Category: Semi Flush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691358
Product Name 10119/3 Semi-Flush Mts.-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details