Capital Lighting, Inc. 10108/1 Lamps-Swing Arm-Wall 691357

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 41265 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 748119011127 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 41265 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 748119011127 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10108/1 Lamps-Swing Arm-Wall - 691357 - Capital Lighting, Inc.
Columbus, OH, USA
10108/1 Lamps-Swing Arm-Wall
691357
10108/1 Lamps-Swing Arm-Wall 691357
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Extension: 41265 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 3 Product Name: One Light Sconce UPC: 748119011127 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Extension: 41265
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 3
Product Name: One Light Sconce
UPC: 748119011127
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691357
Product Name 10108/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details