Capital Lighting, Inc. 10116/3 Bathroom Fixtures-Three Lights 691355

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Three Light Vanity UPC: 748119011295 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Three Light Vanity UPC: 748119011295 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
10116/3 Bathroom Fixtures-Three Lights - 691355 - Capital Lighting, Inc.
Columbus, OH, USA
10116/3 Bathroom Fixtures-Three Lights
691355
10116/3 Bathroom Fixtures-Three Lights 691355
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 7 Product Name: Three Light Vanity UPC: 748119011295 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 7
Product Name: Three Light Vanity
UPC: 748119011295
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691355
Product Name 10116/3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details