Capital Lighting, Inc. 10109/1 Lamps-Swing Arm-Floor 691354

Description
PRODUCT DETAILS / SPECS Width/Dia: 1421.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 16 Product Name: One Light Floor Lamp UPC: 748119011585 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 1421.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 16 Product Name: One Light Floor Lamp UPC: 748119011585 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10109/1 Lamps-Swing Arm-Floor - 691354 - Capital Lighting, Inc.
Columbus, OH, USA
10109/1 Lamps-Swing Arm-Floor
691354
10109/1 Lamps-Swing Arm-Floor 691354
PRODUCT DETAILS / SPECS Width/Dia: 1421.00 Height: 64.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 16 Product Name: One Light Floor Lamp UPC: 748119011585 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 1421.00
Height: 64.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 16
Product Name: One Light Floor Lamp
UPC: 748119011585
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691354
Product Name 10109/1 Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details