Capital Lighting, Inc. 10114/1 Sconces-Single Glass 691350

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Sconce UPC: 748119011905 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Sconce UPC: 748119011905 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
10114/1 Sconces-Single Glass - 691350 - Capital Lighting, Inc.
Columbus, OH, USA
10114/1 Sconces-Single Glass
691350
10114/1 Sconces-Single Glass 691350
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Weight: 2 Product Name: One Light Sconce UPC: 748119011905 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Weight: 2
Product Name: One Light Sconce
UPC: 748119011905
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691350
Product Name 10114/1 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details