Capital Lighting, Inc. WS52-G559MR/CH Sconces-Single Glass 691341

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576172866 Category: Wall Sconces Glass: Mirror Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g559mr.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576172866 Category: Wall Sconces Glass: Mirror Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g559mr.pdf

Suppliers

Company
Product
Description
Supplier Links
WS52-G559MR/CH Sconces-Single Glass - 691341 - Capital Lighting, Inc.
Columbus, OH, USA
WS52-G559MR/CH Sconces-Single Glass
691341
WS52-G559MR/CH Sconces-Single Glass 691341
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576172866 Category: Wall Sconces Glass: Mirror Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g559mr.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Bulb
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: Wall Sconce
UPC: 790576172866
Category: Wall Sconces
Glass: Mirror
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws52-g559mr.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691341
Product Name WS52-G559MR/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details