Capital Lighting, Inc. WS52-G599BL/CH Sconces-Single Glass 691340

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576176123 Category: Wall Sconces Glass: Blue Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g599bl.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576176123 Category: Wall Sconces Glass: Blue Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g599bl.pdf

Suppliers

Company
Product
Description
Supplier Links
WS52-G599BL/CH Sconces-Single Glass - 691340 - Capital Lighting, Inc.
Columbus, OH, USA
WS52-G599BL/CH Sconces-Single Glass
691340
WS52-G599BL/CH Sconces-Single Glass 691340
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Qty: 1 Wattage: 50 Finish: Chrome Product Name: Wall Sconce UPC: 790576176123 Category: Wall Sconces Glass: Blue Manufacturer's Warranty: 5 Years Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ws52-g599bl.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Bulb
Qty: 1
Wattage: 50
Finish: Chrome
Product Name: Wall Sconce
UPC: 790576176123
Category: Wall Sconces
Glass: Blue
Manufacturer's Warranty: 5 Years
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ws52-g599bl.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691340
Product Name WS52-G599BL/CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details