Capital Lighting, Inc. 10106/1 Lamps-Swing Arm-Wall 691328

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 1224.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 3 Product Name: One Light Swing Arm Sconce UPC: 748119011493 Category: Swing Arm
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 1224.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 3 Product Name: One Light Swing Arm Sconce UPC: 748119011493 Category: Swing Arm

Suppliers

Company
Product
Description
Supplier Links
10106/1 Lamps-Swing Arm-Wall - 691328 - Capital Lighting, Inc.
Columbus, OH, USA
10106/1 Lamps-Swing Arm-Wall
691328
10106/1 Lamps-Swing Arm-Wall 691328
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Extension: 1224.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 3 Product Name: One Light Swing Arm Sconce UPC: 748119011493 Category: Swing Arm

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Extension: 1224.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 3
Product Name: One Light Swing Arm Sconce
UPC: 748119011493
Category: Swing Arm

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 691328
Product Name 10106/1 Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details